NKK Switches Subminiature Fully Illuminated Toggle B12JJVC

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12JJVC is a subminiature, fully illuminated toggle switch from the B Series, designed for low-voltage logic circuits. It has a vertical PCB mount with a clear actuator and a red/green bicolor LED. The 26° throw switch features nonshorting contacts, 2.54 mm terminal spacing, and a sealed construction for automated soldering and cleaning. Contacts are phosphor bronze with gold plating; housing is reinforced polyamide. Operating voltage is 0.4VA max at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Dielectric strength is 500V AC for one minute. Mechanical life is 100,000 cycles, electrical life 50,000 cycles. Operating temperature is -25°C to +55°C. The LED has a forward current of 20mA/20mA and forward voltage of 1.95V/3.3V. Not UL or CSA certified.

Datasheet Summary
Powered by GS/AI

The B12JJVC is a subminiature, fully illuminated toggle switch from the B Series, designed for low-voltage logic circuits. It has a vertical PCB mount with a clear actuator and a red/green bicolor LED. The 26° throw switch features nonshorting contacts, 2.54 mm terminal spacing, and a sealed construction for automated soldering and cleaning. Contacts are phosphor bronze with gold plating; housing is reinforced polyamide. Operating voltage is 0.4VA max at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Dielectric strength is 500V AC for one minute. Mechanical life is 100,000 cycles, electrical life 50,000 cycles. Operating temperature is -25°C to +55°C. The LED has a forward current of 20mA/20mA and forward voltage of 1.95V/3.3V. Not UL or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Subminiature Fully Illuminated Toggle - B12JJVC - NKK Switches
Scottsdale, AZ, United States
Subminiature Fully Illuminated Toggle
B12JJVC
Subminiature Fully Illuminated Toggle B12JJVC
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - B12JJVC-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B12JJVC-ND
Toggle Switches B12JJVC-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker & Toggle Switches - B12JJVC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
B12JJVC
Rocker & Toggle Switches B12JJVC
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Buy Now
Toggle Switches - 2300-B12JJVC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12JJVC
Toggle Switches 2300-B12JJVC
SUBMINIATURE FULLY ILLUMINATED TOGGLE

SUBMINIATURE FULLY ILLUMINATED TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B12JJVC
Toggle Switches B12JJVC
Toggle Switches SPDT ON-ON 0.4VA RED VERTICAL PC

Toggle Switches SPDT ON-ON 0.4VA RED VERTICAL PC

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B12JJVC
Switches - Toggle Switches B12JJVC
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12JJVC B12JJVC-ND B12JJVC 2300-B12JJVC B12JJVC B12JJVC
Product Name Subminiature Fully Illuminated Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A15AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - A25KV-AH - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22KH-BB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A12EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers