The M2021SS1W01-BB is a bushing-mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a single-pole, single-throw (SPST) circuit with a small bat lever and a threaded bushing measuring 0.350" (8.9mm) with a keyway. The switch has a brass toggle with chrome plating, a stainless steel frame, and a Diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC and 3A at 250V AC for silver-plated contacts, and 0.4VA maximum at 28V AC/DC for gold-plated contacts. Contact resistance is 10 milliohms maximum for silver. The operating temperature range is -30°C to +85°C. The switch is rated for 100,000 mechanical operations and supports 25,000 electrical operations with silver contacts. Mounting torque is 1.5Nm for a single nut. Epoxy-sealed terminals provide contamination protection, and the device meets UL and CSA certifications when ordered with appropriate markings. The angle of throw is 25°.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches TOGGLE ON-NONE-OFF WHITE CAP
SWITCH TOGGLE DPST 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2021SS1W01-BB | M2021SS1W01-BB | 2300-M2021SS1W01-BB | M2021SS1W01-BB | M2021SS1W01-BB |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug |