Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole, Right Angle
SWITCH TOGGLE SPST 0.4VA 28V
SWITCH, TOGGLE, SPST, 0.1A, 28VAC; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH, TOGGLE, SPST, 0.1A, 28VAC, SWITCH OPERATION OFF-ON, CONTACT CONFIGURATION SPST, ILLUMINATION NON ILLUMINATED, PRODUCT RANGE ,CONTACT CURRENT MAX 100MA, SWITCH MOUNTING PANEL MOUNT, CONTACT VOLTAGE AC NOM 28V, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Toggle Switches SPST OFF-ON R/A WITH BRACKET
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AH | A11AH | 2300-A11AH | 360-2743-ND | A11AH | 09X7983 | 109671978 | A11AH |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spst, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switch | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | ||||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals |