The M2018SD3G01-BC is a bushing mount miniature toggle switch from the Series M, featuring a splashproof bushing (D3) with o-rings that meet IP67 of IEC60529 standards. It has a double pole, single throw (DPST) circuit with a flat lever (D) and gold-plated contacts (G), rated for 6A at 125V AC and 3A at 250V AC under resistive load, and 0.4VA maximum at 28V AC/DC for logic-level operation. The switch has a 25° angle of throw, operates from -30°C to +85°C, and uses a diallyl phthalate resin case with UL94V-0 flammability rating. Terminals are epoxy sealed, and the assembly includes antirotation and antijamming design features. Mounting torque for the bushing is 1.5 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SD3G01-BC | 2300-M2018SD3G01-BC | M2018SD3G01-BC |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |