The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. Contacts are rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle actuator has a 26° throw, and the mechanism provides nonshorting (break-before-make) contact timing. Terminal variants include straight, right angle, and vertical mounting options. The switches are constructed with glass fiber reinforced polyamide housing and phosphor bronze contacts with gold plating. They have not been tested for UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches (ON)OFF(ON) .394 BAT EXTENDED PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18AW | 2300-A18AW | A18AW | A18AW-ND | A18AW | A18AW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Screw Terminals | Wire Leads; Wire Wrap | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |