NKK Switches Process Sealed Subminiature Antistatic Toggle B12AP-GA

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12AP-GA is a subminiature, sealed antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features straight PCB terminals, a totally sealed body with epoxy-sealed terminals to prevent contamination, and an antistatic superstructure using carbon-impregnated bushing and support bracket. The switch includes a locking lever mechanism and a 6mm diameter threaded bushing for panel mounting, meeting IP65 of IEC 60529. Its electrical rating is 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C. The actuator is a .394" (10.0mm) bat toggle with an ON-NONE-ON circuit. The case and materials conform to UL94V-0 flammability rating. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm).

Datasheet Summary
Powered by GS/AI

The B12AP-GA is a subminiature, sealed antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features straight PCB terminals, a totally sealed body with epoxy-sealed terminals to prevent contamination, and an antistatic superstructure using carbon-impregnated bushing and support bracket. The switch includes a locking lever mechanism and a 6mm diameter threaded bushing for panel mounting, meeting IP65 of IEC 60529. Its electrical rating is 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C. The actuator is a .394" (10.0mm) bat toggle with an ON-NONE-ON circuit. The case and materials conform to UL94V-0 flammability rating. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm).

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12AP-GA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12AP-GA
Process Sealed Subminiature Antistatic Toggle B12AP-GA
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12AP-GA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12AP-GA
Toggle Switches 2300-B12AP-GA
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B12AP-GA
Switches - Toggle Switches B12AP-GA
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B12AP-GA
Toggle Switches B12AP-GA
Toggle Switches ON-ON .394 BAT W/LBK CAP STRT PC .4VA

Toggle Switches ON-ON .394 BAT W/LBK CAP STRT PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12AP-GA 2300-B12AP-GA B12AP-GA B12AP-GA
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole PC Pin Screw Terminals
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
View Details
Process Sealed Subminiature Toggle - A11KB1-BA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A13EV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers