The M2015SS1G06 is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-reliability switching applications. It features a single pole, single throw (SPST) circuit with a small bat lever and a 0.350" (8.9mm) threaded bushing with keyway. The switch has gold-plated contacts rated for logic-level operation at 0.4VA maximum @ 28V AC/DC, with a contact resistance of 20 milliohms maximum. It is mounted via a threaded bushing and meets IP67 sealing standards when ordered with splashproof bushing options. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations. The angle of throw is 25°. Epoxy-sealed terminals prevent flux ingress. The part number includes a trailing suffix indicating final finish or option; its core configuration matches the Series M baseline specifications.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-(ON) .413 BAT 1/4" BSHNG WIREWRAP
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015SS1G06 | 2300-M2015SS1G06 | M2015SS1G06 | M2015SS1G06 | M2015SS1G06 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Wire Leads; Wire Wrap | Screw Terminals | ||
| Current Rating | 0.4000 amps |