The B12AV1-GC is a subminiature, sealed, antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level circuits. It features straight PCB terminals, a .394" (10.0mm) bat toggle, and an ON-NONE-ON circuit with a bracket. The switch has a totally sealed body with epoxy-sealed terminals, an antistatic superstructure, and meets IP65 for panel mounting via a 6mm diameter threaded bushing. It operates with a 0.4VA maximum resistive load at 28V AC/DC, has a contact resistance of 50 milliohms maximum, and an insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C. The toggle has a 26° angle of throw, nonshorting contact timing, and a mechanical life of 100,000 operations for its circuit type. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated, and the bushing is carbon-blended polyamide. Flammability rating UL94V-0 is available.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AV1-GC | 2300-B12AV1-GC | B12AV1-GC | B12AV1-GC |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps |