The A12JP is a subminiature sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle with a SPDT ON-NONE-ON circuit and vertical PC terminals. The switch has a nonshorting contact timing, 26° angle of throw, and terminations with .100" x .100" (2.54mm x 2.54mm) spacing conforming to standard PCB grid dimensions. The case is composed of glass fiber reinforced polyamide with nickel plated brass toggle and phosphor bronze contacts gold-plated for reliability. It supports wave soldering and is rated for 50,000 electrical operations, 100,000 mechanical operations for its circuit type, and operates from -30°C to +85°C. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12JP | 2300-A12JP | 360-3960-ND | A12JP | A12JP | A12JP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |