The M2015BB1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and power applications with silver or gold contact plating. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw, operates between -30°C and +85°C, and supports up to 6A at 125V AC or 3A at 250V AC for silver contacts, with a maximum 0.4VA for gold contacts at 28V AC/DC. The bushing is splashproof and complies with IP67 per IEC60529 when ordered with appropriate suffixes. Mounting torque is 1.5Nm for single nut configurations. Terminals are epoxy sealed, and the switch includes antirotation and antijamming designs. All models are recognized by UL and certified by CSA when ordered with corresponding markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-NONE-(ON) SPDT
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015BB1W01 | 2300-M2015BB1W01 | M2015BB1W01 | M2015BB1W01 | 10X6627 | M2015BB1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |