The B12AV is a single-pole, double-throw, straight PC mount toggle switch designed for low-voltage, low-current logic-level applications. It features a subminiature form factor with 2.54mm x 2.54mm terminal spacing, an operating temperature range of -30°C to +85°C, and a totally sealed body construction with epoxy-sealed terminals to prevent contamination. The switch has a contact rating of 0.4VA maximum at 28V AC/DC, a contact resistance of 50 milliohms maximum, and a mechanical life of at least 50,000 operations. It includes an antistatic superstructure to prevent static discharge and meets UL94V-0 flammability standards. The toggle has a 26° angle of throw and uses a phosphor bronze contact with gold plating for reliable logic-level performance.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole, Right Angle, Vertical
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:B - ESD Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-NONE-ON SPDT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AV | 2300-B12AV | 360-3359-ND | 09X8545 | B12AV | B12AV |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |