The A22JH/328 is a right-angle, double-pole, ON-NONE-ON subminiature toggle switch with a .248" (6.3mm) bat toggle and vertical PC terminals. It has a .100" x .100" (2.54mm x 2.54mm) terminal spacing, 26° angle of throw, and nonshorting contact timing. The switch is rated for 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. The dielectric strength is 500V AC between contacts and between contacts and case for one minute. Mechanical life is 100,000 operations, and electrical life is 50,000 operations. Operating temperature range is -30°C to +85°C. The case and toggle housing are glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. The switch is totally sealed to prevent contamination and supports automated soldering and cleaning.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JH/328 | A22JH/328-ND | A22JH/328 | 2300-A22JH/328 | A22JH/328 | A22JH/328 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |