The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminals with 0.100" (2.54mm) spacing conforming to standard PCB grids. Electrical capacity is rated at 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. No UL or CSA certifications are provided.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11KB1-AA | 2300-A11KB1-AA | A11KB1-AA | A11KB1-AA-ND | A11KB1-AA | A11KB1-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin |