The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body with epoxy or ultrasonically welded terminals to prevent contamination, and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grid spacing. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute between contacts and between contacts and case. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. Electrical life is 50,000 operations minimum. The toggle actuation angle is 26° with nonshorting contact timing. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. Mounting options include straight, right-angle, and vertical PCB terminals.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SP3T Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLES
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A26JW | 2300-A26JW | A26JW-ND | A26JW | A26JW | A26JW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-On-Mom | Three Position Momentary (Center ON) | Three Position Momentary (Center ON); Mom-On-Mom | |||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Through Hole | Wire Wrap | Screw Terminals | Wire Leads; Wire Wrap | ||
| Current Rating | 0.4000 amps | 0.4000 amps |