The A series is a line of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and operate within a temperature range of -30°C to +85°C. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC minimum. The switches use a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. Terminals have a 0.100-inch (2.54mm) spacing conforming to standard PCB grid layouts. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is 50,000 operations minimum. The A24JP variant, as inferred from the ordering code, is a DPDT switch with a .248-inch (6.3mm) bat toggle and vertical PC terminals.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SP3T Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SP3T, On-On-On w/PC Terminals
SWITCH TOGGLE SP3T 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A24JP | A24JP | 360-3408-ND | 2300-A24JP | A24JP | A24JP |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On-On | On-On-On | ||||
| Pole & Throw Specifications | SP3T | SP3T | SP3T | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |