The Series A process sealed subminiature toggle switches are designed for low-voltage, low-current logic-level applications, featuring a totally sealed body to prevent contamination and support automated soldering and cleaning. They offer PCB terminals with standard 0.100" x 0.100" (2.54mm x 2.54mm) spacing and include toggle options in antistatic glass fiber reinforced polyamide. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C, and contact resistance is 50 milliohms maximum. The switches use a nonshutting contact mechanism with a 26° angle of throw and are rated for 0.4VA maximum at 28V AC/DC. Terminals are soldered via wave soldering, and the case is molded from glass fiber reinforced polyamide with phosphor bronze contacts plated in gold.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A28HH | 2300-A28HH | A28HH | A28HH | A28HH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |