The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" × 0.100" (2.54mm × 2.54mm) to conform to standard PCB grids. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The case and toggle housing are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. The series includes vertical, right-angle, and straight terminal options with optional antistatic toggles and indicator caps.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SP (ON)-OFF-(ON) .394 BAT STRT BKT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18AB | 2300-A18AB | A18AB | A18AB-ND | A18AB | A18AB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |