NKK Switches Process Sealed Subminiature Rocker A23K1V-DA

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches for logic-level circuits. Each variant has a 2.54mm x 2.54mm terminal spacing, 26° throw angle, and nonshorting contact timing. Contact rating is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance above 500 megohms at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Nominal operating force is 2.73N (momentary) or 1.84N (maintained). The actuator is nickel-plated brass, the housing is glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. Vibration and shock ratings are 10-55Hz at 1.5mm peak-to-peak and 50G, respectively. Soldering supports wave and manual processes. The A23K1V-DA variant is not explicitly listed but shares all series characteristics.

Datasheet Summary
Powered by GS/AI

The A series is a family of sealed subminiature rocker switches for logic-level circuits. Each variant has a 2.54mm x 2.54mm terminal spacing, 26° throw angle, and nonshorting contact timing. Contact rating is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance above 500 megohms at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others. Nominal operating force is 2.73N (momentary) or 1.84N (maintained). The actuator is nickel-plated brass, the housing is glass fiber reinforced polyamide, and contacts are phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. Vibration and shock ratings are 10-55Hz at 1.5mm peak-to-peak and 50G, respectively. Soldering supports wave and manual processes. The A23K1V-DA variant is not explicitly listed but shares all series characteristics.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A23K1V-DA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A23K1V-DA
Process Sealed Subminiature Rocker A23K1V-DA
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
A23K1V-DA
Switches - Rocker Switches A23K1V-DA
SWITCH ROCKER DPDT 0.4VA 28V

SWITCH ROCKER DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number A23K1V-DA A23K1V-DA
Product Name Process Sealed Subminiature Rocker Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Through Hole, Right Angle, Vertical PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Actuator Arm, Cap Required
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
Rocker Switches - 360-3676-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
3 suppliers