NKK Switches Ultra-Thin Fully Illuminated Paddle GW12LJPF

Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet
Description
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Thin Fully Illuminated Paddle - GW12LJPF - NKK Switches
Scottsdale, AZ, United States
Ultra-Thin Fully Illuminated Paddle
GW12LJPF
Ultra-Thin Fully Illuminated Paddle GW12LJPF
Ultra-Thin Rockers 0.4VA maximum @ 28V AC/DC maximum Various colored rockers and paddles. Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.

Ultra-Thin Rockers

  • 0.4VA maximum @ 28V AC/DC maximum
  • Various colored rockers and paddles.
  • Combination of dust cover and closely fit housing, actuator, and interior pivot provides protection for contact.
Supplier's Site Datasheet
Rocker Switches - 2300-GW12LJPF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-GW12LJPF
Rocker Switches 2300-GW12LJPF
ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

ULTRA-THIN FULLY ILLUMINATED PADDLE ROCKER

Supplier's Site Datasheet
Rocker Switches - 360-2111-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-2111-ND
Rocker Switches 360-2111-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
GW12LJPF
Switches - Rocker Switches GW12LJPF
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X9616 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X9616
Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X9616
SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Illumin ated; Switch Mounting:Through Hole; Actuator / Cap Colour:Transparent; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 0.1A, 28VAC; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Illuminated; Switch Mounting:Through Hole; Actuator / Cap Colour:Transparent; Product Range:GW Series; Contact Voltage VAC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number GW12LJPF 2300-GW12LJPF 360-2111-ND GW12LJPF 09X9616
Product Name Ultra-Thin Fully Illuminated Paddle Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
Rocker Actuator Paddle; Paddle - Illuminated Paddle Paddle Paddle; Paddle - Illuminated Rocker
Momentary Contact Switch Function On-On On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Features Illuminated Illuminated Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

High Inrush 10 & 16 AMP Rocker - JWL11RBB - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
4 suppliers
Process Sealed Subminiature Rocker - A12KB1-CG - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Ultra-Miniature Rocker - G22KP - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers