NKK Switches Process Sealed Subminiature Rocker A12K1H-DB

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A12K1H-DB is a subminiature, sealed rocker switch for low-voltage, low-current logic-level applications. It features a right-angle PC terminal configuration with a snap-top actuator and a black .250" (6.35mm) wide rocker. The switch has a nonshorting contact timing, 26° angle of throw, and is constructed with a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. It has a nominal operating force of 1.84N for maintained circuits, operates reliably within a temperature range of -30°C to +85°C, and is rated for 50,000 electrical operations. The terminal spacing is 0.100" (2.54mm), conforming to standard PCB grid spacing. The switch is designed for automated soldering and cleaning with epoxy-sealed terminals to prevent contamination.

Datasheet Summary
Powered by GS/AI

The A12K1H-DB is a subminiature, sealed rocker switch for low-voltage, low-current logic-level applications. It features a right-angle PC terminal configuration with a snap-top actuator and a black .250" (6.35mm) wide rocker. The switch has a nonshorting contact timing, 26° angle of throw, and is constructed with a glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. It has a nominal operating force of 1.84N for maintained circuits, operates reliably within a temperature range of -30°C to +85°C, and is rated for 50,000 electrical operations. The terminal spacing is 0.100" (2.54mm), conforming to standard PCB grid spacing. The switch is designed for automated soldering and cleaning with epoxy-sealed terminals to prevent contamination.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Rocker - A12K1H-DB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Rocker
A12K1H-DB
Process Sealed Subminiature Rocker A12K1H-DB
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker Switches - 2300-A12K1H-DB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-A12K1H-DB
Rocker Switches 2300-A12K1H-DB
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - A12K1H-DB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A12K1H-DB
Rocker & Toggle Switches A12K1H-DB
PROCESS SEALED SUBMINIATURE ROCKER

PROCESS SEALED SUBMINIATURE ROCKER

Buy Now
Rocker Switches - A12K1H-DB-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
A12K1H-DB-ND
Rocker Switches A12K1H-DB-ND
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
A12K1H-DB
Switches - Rocker Switches A12K1H-DB
SWITCH ROCKER SPDT 0.4VA 28V

SWITCH ROCKER SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number A12K1H-DB 2300-A12K1H-DB A12K1H-DB A12K1H-DB-ND A12K1H-DB
Product Name Process Sealed Subminiature Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A24KV-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
4 suppliers
Process Sealed Subminiature Rocker - A18KP-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Rocker Switches - 2300-JWL11BC1A-A - New Yorker Electronics Co., Inc.
Specs
Features High Inrush Current Compatible
Current Rating 16 amps
View Details
2 suppliers
Rocker Switches - 197167 - RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details