Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus
CWT
CWSA
CWSB
MINIATURE POWER ROCKER
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In
SWITCH ROCKER SPST 6A 250V
6 A @ 250 VAC, 3000 VAC (Min.) Dielectric Rating, Miniature Power Rockers
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSA11AANS | 2300-CWSA11AANS | 360-1720-ND | CWSA11AANS | CWSA11AANS | 70191989 | 09X8794 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches | Switch, Rocker; SPST & SPDT; 6 A @ 250 VAC; 250; On-None-Off; Black; Solder Lug | Switch, Rocker, Spdt, 6A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | On-None-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals |