The JWL21RA2A/U is a 16A @ 125/250V AC, double pole single throw rocker switch with a panel seal meeting IP67 of IEC 60529, rated for operation from -25°C to +85°C. It features a polyphenylene ether rocker (UL94V-0), silver alloy contacts with silver plating, and epoxy-sealed terminals. The switch includes an international ON-OFF marking, is configured for an ON-NONE-OFF circuit in vertical orientation, and carries a cULus certification. It is designed to handle high inrush currents, with TV-8 ratings (12A steady state, 163A minimum inrush), and provides 25,000 electrical operations at rated load.
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER DPST 16A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL21RA2A/U | 2300-JWL21RA2A/U | JWL21RA2A/U | JWL21RA2A/U |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |