The EB series is a line of light touch miniature pushbuttons with a stainless steel frame and melamine phenolic resin case rated UL94V-0. It offers single or double pole configurations with silver or gold contacts, rated for 3A at 125V AC with silver contacts or 0.4VA maximum at 28V AC/DC with gold contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 25,000 operations for silver contacts or 50,000 for gold. It features epoxy-sealed terminals, 1,500V AC dielectric strength between contacts and case, and operates from -10°C to +70°C. Mounting styles include bushing or snap-in, with solder lug or straight PC terminals. The actuator travel is 1.6mm for momentary and 2.2mm for alternate action. The nominal operating force is 2.94N for momentary double pole and 3.63N for alternate action double pole.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches SPDT ON(ON) .315 RED CAP .4VA SOLDER LUG
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061G-BC | 2300-EB2061G-BC | EB2061G-BC | EB2061G-BC-ND | EB2061G-BC | EB2061G-BC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals |