EB2011G-BE is a single-pole double-throw light touch miniature pushbutton with gold contacts and solder lug terminals, rated for 0.4VA maximum at 28V AC/DC. It has a nominal operating force of 2.35N for momentary action, with a total travel of 1.6mm. The case is made of melamine phenolic resin meeting UL94V-0 flammability standards, and the frame is stainless steel. The switch features epoxy-sealed terminals and 1,500V AC dielectric strength between contacts and case. It is designed for bushing mount installation with a maximum mounting torque of 1.47Nm for double nut and 0.68Nm for single nut. Operating temperature range is from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011G-BE | EB2011G-BE | 2300-EB2011G-BE | EB2011G-BE | EB2011G-BE |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug |