NKK Switches Light Touch Miniature Pushbutton EB2011-B-J21H

Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet
Description
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Touch Miniature Pushbutton - EB2011-B-J21H - NKK Switches
Scottsdale, AZ, United States
Light Touch Miniature Pushbutton
EB2011-B-J21H
Light Touch Miniature Pushbutton EB2011-B-J21H
Miniature Light Touch Pushbutton Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance Case of heat resistant resin meets UL94V-0 flammability rating Stainless steel frame resistant to corrosion 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals Epoxy sealed terminals prevent entry of contaminants

Miniature Light Touch Pushbutton

  • Snap-in mount versions with multiple style and color options for bezels and LEDs to enhance panel appearance
  • Case of heat resistant resin meets UL94V-0 flammability rating
  • Stainless steel frame resistant to corrosion
  • 1,500V dielectric strength between contacts and case accomplished by clinching the frame away from the terminals
  • Epoxy sealed terminals prevent entry of contaminants
Supplier's Site Datasheet
Pushbutton Switches - EB2011-B-J21H-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EB2011-B-J21H-ND
Pushbutton Switches EB2011-B-J21H-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - 2300-EB2011-B-J21H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-EB2011-B-J21H
Pushbutton Switches 2300-EB2011-B-J21H
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - EB2011-B-J21H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
EB2011-B-J21H
Pushbutton Switches EB2011-B-J21H
LIGHT TOUCH MINIATURE PUSHBUTTON

LIGHT TOUCH MINIATURE PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
EB2011-B-J21H
Switches - Pushbutton Switches EB2011-B-J21H
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
EB2011-B-J21H
Pushbutton Switches EB2011-B-J21H
Pushbutton Switches ON(ON) WHITE CAP GRY BEZEL SNAP-IN 3A

Pushbutton Switches ON(ON) WHITE CAP GRY BEZEL SNAP-IN 3A

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EB2011-B-J21H EB2011-B-J21H-ND 2300-EB2011-B-J21H EB2011-B-J21H EB2011-B-J21H EB2011-B-J21H
Product Name Light Touch Miniature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Type Touch-sensitive Switch Touch-sensitive Switch
Actuator Specifications Square, Button Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Panel Mount, Snap-In Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data