Light touch miniature pushbutton with bushing mount, stainless steel frame, and melamine phenolic resin case rated UL94V-0. Silver contacts support 3A at 125V AC, with 10 milliohms maximum contact resistance and 25,000 operations minimum electrical life. Nominal operating force is 1.75N for momentary single pole, with total travel of 1.6mm. Terminals are epoxy sealed and designed for solder mounting. Operating temperature range is -10°C to +70°C. Dielectric strength is 1,500V AC between contacts and case. Mechanical life is 100,000 operations minimum.
Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-B-J21B | EB2011P-B-J21B-ND | 2300-EB2011P-B-J21B | EB2011P-B-J21B | EB2011P-B-J21B | EB2011P-B-J21B |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Square, Button | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Straight PC Pins | Solder Pin |