Light touch miniature pushbutton with snap-in mounting, stainless steel frame, and a melamine phenolic resin case meeting UL94V-0 flammability rating. Features epoxy sealed terminals, 1,500V AC dielectric strength between contacts and case, and operates with a nominal force of 2.30N (momentary) or 3.05N (alternate) for double pole variants. Supports silver contacts rated at 3A at 125V AC or gold contacts rated at 0.4VA maximum at 28V AC/DC, with mechanical life of 100,000 operations and electrical life of 25,000 (silver) or 50,000 (gold) operations. Operating temperature range is -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2085-A-J32AF | EB2085-A-J32AF | 2300-EB2085-A-J32AF | EB2085-A-J32AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | On-On | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |