Light touch miniature pushbutton with snap-in mount, featuring a black cap with low-rise extension and bezel without LED. The switch has a single pole, SPDT ON-(ON) circuit with silver contacts and solder lug terminals, rated for 3A at 125V AC. The case is made of melamine phenolic resin meeting UL94V-0 flammability standard. The stainless steel frame provides corrosion resistance, and epoxy-sealed terminals prevent contamination. Dielectric strength is 1,500V AC between contacts and case. Operating force is 1.75N for momentary action, with total travel of 1.6mm. Operating temperature range is -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) WHITE CAP BLK BEZEL SNAP-IN 3A
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-B-J21A | 2300-EB2011-B-J21A | EB2011-B-J21A | EB2011-B-J21A | EB2011-B-J21A |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |