CB3-Series 6mm Process Sealed SMT Tactiles
Tactile Switch SPST-NO Top Actuated Surface Mount
6MM PROCESS SEALED SMT TACTILE
Tactile Switches SPST OFF(ON) 6MM SMT
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; Product Range:CB3 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:157gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | CB315FP | CB315FP | 360-2778-ND | 2300-CB315FP | CB315FP | CB315FP | 09X8786 |
| Product Name | 6mm Process Sealed SMT Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.05A, 24Vdc, Solder; Product Range Nkk Switches |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Surface Mount | Solder Terminals; Surface Mount Technology | Surface Mount Technology | Gull Wing Lead | Surface Mount Technology; Surface Mount | ||
| Min. Actuating Force | 0.3 lbs (0.1570 kg) | 0.3 lbs (0.1570 kg) | 0.3 lbs (0.1570 kg) | 0.3 lbs (0.1570 kg) | 0.3 lbs (0.1570 kg) |