The JB15HKP-4HC is a low-profile, process-sealed tactile switch from the JB series, featuring right-angle PC terminals and a high operating force. It has a nominal operating force of 2.65N, total travel of 0.300mm, and a dome contact for crisp tactile feedback. The switch is rated for 125mA at 24V DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 250V DC. It operates from -25°C to +70°C and meets UL94V-0 flammability standards. The case and base are made of glass fiber reinforced polyamide and PBT, respectively, with a nitrile butadiene rubber seal. Terminal spacing conforms to a 2.54mm PCB grid, and slanted terminals ensure secure mounting during wave soldering. Its mechanical and electrical life is rated at 1,000,000 operations minimum.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACT SPST-NO 0.125A 24V
SWITCH, TACTILE, 0.125A, 24VDC, SOLDER; Product Range:JB Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:265gf; Contact Rating:125mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Tactile Switches OFF(ON) HI OPER ACTR GRY BUTTON/RED FRAME
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HKP-4HC | 2300-JB15HKP-4HC | JB15HKP-4HC | JB15HKP-4HC-ND | JB15HKP-4HC | 10X0093 | JB15HKP-4HC |
| Product Name | Low Profile Process Sealed Tactile | Tactile Switches | Pushbutton Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, 0.125A, 24Vdc, Solder; Product Range Nkk Switches | Tactile Switches |
| Actuator Specifications | Square Button | Square Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |||
| Terminal Type | Through Hole | Straight PC Pins | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |