The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC minimum between contacts and between contacts and case. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 operations for other circuits. Electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grid layout. The toggle is available in antistatic glass fiber reinforced polyamide for electrostatic discharge dissipation. Soldering is recommended as wave or manual per specified profiles. The switches are not UL recognized or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPST Through Hole
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPST 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11KB1-BA | 2300-A11KB1-BA | A11KB1-BA | A11KB1-BA-ND | A11KB1-BA | A11KB1-BA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin |