The A series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for enhanced reliability, and .100" x .100" (2.54mm x 2.54mm) terminal spacing compatible with standard PCB grids. The A22JH-JA variant, based on the ordering example A22AH, is a double-pole, ON-NONE-ON circuit with a .248" (6.3mm) bat toggle and right-angle PC terminals. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and operates within a temperature range of -30°C to +85°C. The mechanical life is 50,000 operations minimum, and the contact timing is nonshorting. The toggle is made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. The switch is suitable for wave soldering and automated cleaning. No UL or CSA certifications are provided.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-ON .248 BAT RA PC .4VA BLACK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JH-JA | A22JH-JA | 2300-A22JH-JA | A22JH-JA-ND | A22JH-JA | A22JH-JA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |