The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body, STC contact mechanism for reliable operation, and terminals with .100" x .100" (2.54mm x 2.54mm) spacing conforming to standard PCB grids. The A11AV1 variant is a vertical-mounted, single-pole, ON-NONE-ON circuit toggle with .394" (10.0mm) toggle length, gold-plated brass terminals, and an antistatic glass fiber reinforced polyamide toggle. It operates within a temperature range of -30°C to +85°C, has a contact resistance of 50 milliohms maximum, and supports 50,000 electrical operations minimum. The switch is nonshorting, with a 26° angle of throw and a dielectric strength of 500V AC between contacts and case.
Complement to A Switches
Toggle Switch SPST Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPST 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A11AV1 | A11AV1-ND | A11AV1 | 2300-A11AV1 | A11AV1 | A11AV1 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals |