NKK Switches Process Sealed Subminiature Toggle A18JV

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination, mold-in epoxy or ultrasonic weld terminals, and .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum at 500V DC. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle action has a 26° throw and nonshorting contact timing. The case and toggle are made from glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. No UL or CSA certifications are listed.

Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body to prevent contamination, mold-in epoxy or ultrasonic weld terminals, and .100" x .100" (2.54mm x 2.54mm) terminal spacing conforming to standard PCB grid patterns. Electrical ratings include a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum at 500V DC. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle action has a 26° throw and nonshorting contact timing. The case and toggle are made from glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. No UL or CSA certifications are listed.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A18JV - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A18JV
Process Sealed Subminiature Toggle A18JV
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Toggle Switches - A18JV-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A18JV-ND
Toggle Switches A18JV-ND
Toggle Switch SPDT Through Hole, Right Angle, Vertical

Toggle Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Toggle Switches - 2300-A18JV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A18JV
Toggle Switches 2300-A18JV
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - A18JV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A18JV
Rocker & Toggle Switches A18JV
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Shenzhen, China
Switches - Toggle Switches
A18JV
Switches - Toggle Switches A18JV
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A18JV
Toggle Switches A18JV
Toggle Switches (ON)OFF(ON) .248 BAT VERTICAL PC .4VA

Toggle Switches (ON)OFF(ON) .248 BAT VERTICAL PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A18JV A18JV-ND 2300-A18JV A18JV A18JV A18JV
Product Name Process Sealed Subminiature Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Mom-Off-Mom Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle, Vertical Straight PC Pins PC Pin Screw Terminals
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fully Illuminated Toggle - B12JJVCF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Process Sealed Subminiature Toggle - A24EV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers
Process Sealed Subminiature Rocker - A1SKH - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Hardware - AT445-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details