The A series is a family of process-sealed subminiature toggle switches designed for low-voltage, logic-level circuits with a maximum resistive load of 0.4VA at 28V AC/DC. The switches feature a totally sealed body, nonshorting contact timing, and a 26° angle of throw. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Mounting options include straight, right-angle, and vertical PC terminals. The part number A28AP-GA is not explicitly listed, but the series features apply to all variants.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .394 BAT STRT PC .4VA BLK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A28AP-GA | A28AP-GA | 2300-A28AP-GA | A28AP-GA | A28AP-GA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.1000 amps |