The A12HB is a subminiature sealed toggle switch from the A Series, designed for logic-level applications. It features a .248" (6.3mm) bat toggle and right-angle PCB terminals with .100" x .100" (2.54mm x 2.54mm) spacing. The ON-OFF-ON circuit has a 26° throw and nonshorting contact timing. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life are 50,000 operations minimum. The case and housing are glass fiber reinforced polyamide, with phosphor bronze contacts and brass terminals, both gold-plated. Operating temperature ranges from -30°C to +85°C. The switch is sealed for contamination resistance and compatible with automated soldering. No UL or CSA certifications are cited.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SPDT ON-ON .248 FLAT STRT BRKT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12HB | 2300-A12HB | 360-3008-ND | A12HB | A12HB | A12HB |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |