The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering and cleaning. They have a 26° angle of throw, nonshorting contact timing, and operate within a temperature range of −30°C to +85°C. Contact resistance is 50 milliohms maximum, with 500 megohms minimum insulation resistance at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other configurations. Electrical life is rated at 50,000 operations. The terminals have a 0.100″ × 0.100″ (2.54mm × 2.54mm) spacing conforming to standard PCB grids. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. The A Series has not been certified by UL or CSA.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
Toggle Switches SUBMINIATURE TOGGLE/PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A15JH-JA | 2300-A15JH-JA | A15JH-JA | A15JH-JA-ND | A15JH-JA | A15JH-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |