The A12AH-GA is a subminiature, sealed, double-pole toggle switch designed for logic-level applications. It features a right-angle PCB mount with .100" (2.54mm) terminal spacing, conforming to standard PCB grid patterns. The switch has a 26° angle of throw, nonshorting contact timing, and a brass case with glass fiber reinforced polyamide housing. Contacts are phosphor bronze and brass with gold plating, offering a maximum contact resistance of 50 milliohms and insulation resistance of 500 megohms. The mechanical life is rated at 100,000 operations, with an electrical life of 50,000 operations. It operates from -30°C to +85°C and withstands vibration and shock per specified test conditions. The toggle is .394" (10.0mm) long with a bat lever and includes snap-top caps for color indicators.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AH-GA | A12AH-GA-ND | 2300-A12AH-GA | A12AH-GA | A12AH-GA | A12AH-GA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |