The B12AH is a single-pole, right-angle PC mount toggle switch designed for low-voltage, low-current logic-level applications. It features a totally sealed body with antistatic construction, epoxy-sealed terminals, and an STC contact mechanism for reliable operation. The switch has a 26° angle of throw, nonshorting contact timing, and operates within a temperature range of -30°C to +85°C. Terminal spacing conforms to a 0.100 in (2.54 mm) standard grid. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum at 500V DC, and dielectric strength is 500V AC for one minute. The toggle actuator is 0.248 in (6.3 mm) flatted, with a mechanical life of 100,000 operations for ON-NONE-ON circuits and an electrical life of 50,000 operations. The case is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for low-level signal reliability. The part meets UL94V-0 flammability standards.
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
TOGGLE SWITCH, SPDT, 0.4VA, 28VAC/DC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:B Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches ON-NONE-ON SPDT
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AH | 360-3713-ND | 2300-B12AH | 09X8540 | B12AH | B12AH |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 28Vac/dc, Th; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |