The A series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body, glass fiber reinforced polyamide housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. They have a 26° angle of throw, nonshorting contact timing, and operate within a temperature range of -30°C to +85°C. Terminal spacing is 2.54 mm × 2.54 mm, conforming to standard PCB grids. The switches support wave and manual soldering, and are rated for 50,000 electrical operations minimum. No UL or CSA certifications are claimed. The A18KV-AA part number includes configurations not explicitly detailed in the ordering examples provided, but shares all core specifications of the series.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .37 HIGH BLACK VERT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A18KV-AA | A18KV-AA-ND | 2300-A18KV-AA | A18KV-AA | A18KV-AA | A18KV-AA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |