The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. It features a totally sealed body to prevent contamination and supports automated soldering and cleaning. Switches have .100" (2.54mm) terminal spacing conforming to standard PCB grid patterns, operate with a 26° angle of throw, and provide nonshorting contact timing. Electrical ratings include a maximum 0.4VA resistive load at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. Cases are molded from glass fiber reinforced polyamide, contacts are gold-plated brass or phosphor bronze, and toggle options include antistatic variants. The switches do not carry UL or CSA certification.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches Washable Subminiature
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23EV | A23EV | A23EV-ND | 2300-A23EV | A23EV | A23EV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |