The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing, conforming to standard PCB grid patterns. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum at 500V DC. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for other circuits. Operating temperature ranges from -30°C to +85°C. The case and toggle are made of glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Soldering is recommended via wave soldering. No UL or CSA certifications apply.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
Toggle Switches DPDT ON-OFF-ON 0.4VA VERTICAL W/BRACKET
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23HV | A23HV | 2300-A23HV | A23HV-ND | A23HV | A23HV |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |