NKK Switches Process Sealed Subminiature Toggle A13KB1-BH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for reliable actuation, and .100″ × .100″ (2.54mm × 2.54mm) terminal spacing conforming to standard PCB grid layouts. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations. Operating temperature ranges from −30°C to +85°C. Toggle options include antistatic glass fiber reinforced polyamide and nickel-plated brass. Terminals are gold-plated brass, designed for wave or manual soldering. The switches are not UL or CSA certified.

Datasheet Summary
Powered by GS/AI

The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, STC contact mechanism for reliable actuation, and .100″ × .100″ (2.54mm × 2.54mm) terminal spacing conforming to standard PCB grid layouts. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others; electrical life is 50,000 operations. Operating temperature ranges from −30°C to +85°C. Toggle options include antistatic glass fiber reinforced polyamide and nickel-plated brass. Terminals are gold-plated brass, designed for wave or manual soldering. The switches are not UL or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A13KB1-BH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A13KB1-BH
Process Sealed Subminiature Toggle A13KB1-BH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A13KB1-BH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A13KB1-BH
Rocker & Toggle Switches A13KB1-BH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - A13KB1-BH-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A13KB1-BH-ND
Toggle Switches A13KB1-BH-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2300-A13KB1-BH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A13KB1-BH
Toggle Switches 2300-A13KB1-BH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
A13KB1-BH
Switches - Toggle Switches A13KB1-BH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Toggle Switches - A13KB1-BH - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
A13KB1-BH
Toggle Switches A13KB1-BH
Toggle Switches SUBMINIATURE TOGGLE/PC

Toggle Switches SUBMINIATURE TOGGLE/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A13KB1-BH A13KB1-BH A13KB1-BH-ND 2300-A13KB1-BH A13KB1-BH A13KB1-BH
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11AB1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A26EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
5 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Switch Function Momentary
View Details
2 suppliers
Process Sealed Subminiature Toggle - A19AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers