The A12AH-GC is a double-pole, ON-NONE-ON circuit subminiature toggle switch with right-angle printed circuit board terminals, designed for low-voltage, low-current logic-level applications. It features a totally sealed body to prevent contamination and supports automated soldering and cleaning. The switch has a 26° angle of throw, nonshorting contact timing, and a contact resistance of 50 milliohms maximum. It is rated for 0.4VA maximum at 28V AC/DC, with an electrical life of 50,000 operations minimum and a mechanical life of 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The terminals conform to a 2.54mm x 2.54mm standard PCB grid spacing. The case is constructed from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. The part includes an antistatic toggle made of glass fiber reinforced polyamide. The switch is not UL recognized or CSA certified.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AH-GC | A12AH-GC-ND | 2300-A12AH-GC | A12AH-GC | A12AH-GC | A12AH-GC |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |