The A series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. All variants feature a totally sealed body with epoxy-sealed or ultrasonically welded terminals, and a 2.54mm x 2.54mm terminal spacing conforming to standard PCB grid layouts. The toggle actuator is made of glass fiber reinforced polyamide for antistatic variants or nickel-plated brass for others, with phosphor bronze contacts gold-plated for reliable switching. Electrical capacity is 0.4VA maximum at 28V AC/DC, contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The mechanical life is 100,000 operations minimum for On-None-On and On-Off-On circuits, and 50,000 operations for other circuits. Electrical life is 50,000 operations minimum. The operating temperature range is -30°C to +85°C. The toggle has a 26° throw angle and nonshorting contact timing. The switch is suitable for wave soldering.
Complement to A Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A23EH | A23EH-ND | 2300-A23EH | A23EH | A23EH | A23EH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |