Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060394-NJU3711D
Packaging: Tube/Rail
Mounting: Through Hole
Number of Inputs: 1
Output Type: Parallel
Input Type: Serial
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-DIP
Purpose: Deserializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC SRL/PARALLEL CONV 8BIT 14-DIP
IC SRL/PARALLEL CONV 8BIT 14-DIP
Deserializer 1 Input 8 Output 14-DIP
IC SRL/PARALLEL CONV 8BIT 14-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 060394-NJU3711D | NJU3711D | NJU3711D | NJU3711D | NJU3711D |
| Product Name | Interface - Interface - Serializers, Deserializers - NJU3711D | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |