Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766779-A5348CA-T
Packaging: Tube
Type: Smoke Detector
Mounting Style: Through Hole
Operating Temperature Range: -10°C ~ 60°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Voltage
Input Type: Ionization
Part Status: Obsolete(EOL)
Family Name: A5348
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12μA
Manufacturer Package: 16-DIP
Introduction Date: February 06, 1999
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC SMOKE DETECTOR ION 16DIP
Smoke Detector Module 9V 16-Pin PDIP Product overview: A5348CA-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 9V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5348CA-T can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
IC SMOKE DETECTOR ION 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 766779-A5348CA-T | A5348CA-T-ND | 752-A5348CA-T | A5348CA-T | A5348CA-T | A5348CA-T | A5348CA-T |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - A5348CA-T | Sensor and Detector Interfaces | 9V Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 C (14 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |