Nisshinbo Micro Devices Inc. RF Amplifiers NJG1101F-TE1

Description
RF Amplifier IC TDMA 850MHz ~ 2.5GHz SOT-23-6-1
Request a Quote Datasheet
Description
RF Amplifier IC TDMA 850MHz ~ 2.5GHz SOT-23-6-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2129-NJG1101F-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC TDMA 850MHz ~ 2.5GHz SOT-23-6-1

RF Amplifier IC TDMA 850MHz ~ 2.5GHz SOT-23-6-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - NJG1101F-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
NJG1101F-TE1
RF and Wireless - RF Amplifiers NJG1101F-TE1
IC AMP TDMA 850MHZ-2.5GHZ SOT23

IC AMP TDMA 850MHZ-2.5GHZ SOT23

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2129-NJG1101F-TE1TR-ND NJG1101F-TE1
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications TDMA
Frequency Range 850 to 2500 MHz 850 to 2500 MHz
Minimum Gain 15.5 dB ? to 15.5 dB
Maximum Gain 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA8840TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 to 18000 MHz
View Details
4 suppliers