United Chemi-Con, Inc.
Aluminum Electrolytic Capacitors
EKZM350ELL272MM25S
Description
CAP ALUM 35V POLAR
-
DigiKey
-
New Yorker Electronics Co., Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
CAP ALUM 35V POLAR
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
Capacitors |
Capacitors |
|
Product Number
|
565-EKZM350ELL272MM25S-ND |
1202-EKZM350ELL272MM25S |
EKZM350ELL272MM25S |
|
Product Name
|
Aluminum Electrolytic Capacitors |
Aluminum Electrolytic Capacitors |
Capacitors - Aluminum Electrolytic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Leaded Capacitor
|
|
Applications
|
General Purpose
|
|
General Purpose; General Purpose
|
|
Features
|
Polarized
|
|
Polarized
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
-40 to 105 C (-40 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-4 microF
View Details
6 suppliers