United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGPD800ELL511MK30H

Description
510µF 80V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 2000 Hrs @ 135°C
Request a Quote Datasheet
Description
510µF 80V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 2000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3819-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3819-ND
Aluminum Electrolytic Capacitors 565-3819-ND
510µF 80V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 2000 Hrs @ 135°C

510µF 80V Aluminum Electrolytic Capacitors Radial, Can 42mOhm @ 100kHz 2000 Hrs @ 135°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGPD800ELL511MK30H - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGPD800ELL511MK30H
Aluminum Electrolytic Capacitor EGPD800ELL511MK30H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 1202-EGPD800ELL511MK30H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGPD800ELL511MK30H
Aluminum Electrolytic Capacitors 1202-EGPD800ELL511MK30H
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGPD800ELL511MK30H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGPD800ELL511MK30H
Capacitors - Aluminum Electrolytic Capacitors EGPD800ELL511MK30H
CAP ALUM 510UF 20% 80V RADIAL

CAP ALUM 510UF 20% 80V RADIAL

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2180
Capacitor Rohs Compliant United Chemi-Con 54X2180
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-3819-ND EGPD800ELL511MK30H 1202-EGPD800ELL511MK30H EGPD800ELL511MK30H 54X2180
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers